XC3S700AN-4FG484I
XC3S700AN-4FG484I
Active
Description:  IC FPGA 372 I/O 484FBGA
Manufacturer:  Xilinx
History Price: $187.20000
In Stock: 3500
XC3S700AN-4FG484I vs XC3SD3400A-4CSG484I
Manufacturer
Series
Spartan-3AN
Spartan-3A DSP
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1472
5968
Number of Logic Elements/Cells
13248
53712
Total RAM Bits
368640
2322432
Number of I/O
372
309
Number of Gates
700000
3400000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BBGA
484-FBGA, CSPBGA
Supplier Device Package
484-FBGA (23x23)
484-CSPBGA (19x19)