XC3030L-8VQ64C
XC3030L-8VQ64C
Obsolete
Description:  IC FPGA 54 I/O 64VQFP
Manufacturer:  Xilinx
History Price: Obsolete
In Stock: 49400
XC3030L-8VQ64C vs XC3SD3400A-4CS484LI
Manufacturer
Series
XC3000A/L
Spartan-3A DSP
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
100
5968
Number of Logic Elements/Cells
-
53712
Total RAM Bits
22176
2322432
Number of I/O
54
309
Number of Gates
2000
3400000
Voltage - Supply
3V ~ 3.6V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
64-TQFP
484-FBGA, CSPBGA
Supplier Device Package
64-VQFP (10x10)
484-CSPBGA (19x19)