XC2C128-7CPG132C
XC2C128-7CPG132C
Active
Description:  IC CPLD 128MC 7NS 132CSPBGA
Manufacturer:  Xilinx
History Price: $29.05000
In Stock: 32500
XC2C128-7CPG132C vs XC2C512-7FT256C
Manufacturer
Series
CoolRunner II
CoolRunner II
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
7 ns
7.1 ns
Voltage Supply - Internal
1.7V ~ 1.9V
1.7V ~ 1.9V
Number of Logic Elements/Blocks
8
32
Number of Macrocells
128
512
Number of Gates
3000
12000
Number of I/O
100
212
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
132-TFBGA, CSPBGA
256-LBGA
Supplier Device Package
132-CSPBGA (8x8)
256-FTBGA (17x17)