Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rochester Electronics X28C512DM-15/B
X28C512DM-15/B
Active
Memory
Description:
X28C512DM-15/B
Manufacturer:
Rochester Electronics
Datasheet:
X28C512DM-15/B Datasheet
History Price: $158.67000
In Stock: 35995
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
X28C512DM-15/B vs X28HC64SZ-12
Part No
X28C512DM-15/B
X28HC64SZ-12
Category
Memory
Memory
Manufacturer
Rochester Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Memory Type
-
Non-Volatile
Memory Format
-
EEPROM
Technology
-
EEPROM
Memory Size
-
64Kbit
Memory Organization
-
8K x 8
Memory Interface
-
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
5ms
Access Time
-
120 ns
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC