Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intersil X28C010RMB-25
X28C010RMB-25
Active
Memory
Description:
IC EEPROM 1MBIT PARALLEL 32CSOP
Manufacturer:
Intersil
Datasheet:
X28C010RMB-25 Datasheet
History Price: $839.87000
In Stock: 20100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
X28C010RMB-25 vs X28C512EM-12
Part No
X28C010RMB-25
X28C512EM-12
Category
Memory
Memory
Manufacturer
Intersil
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Mbit
512Kbit
Memory Organization
128K x 8
64K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
10ms
10ms
Access Time
250 ns
120 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-CSOIC (0.440", 11.18mm Width)
32-CLCC
Supplier Device Package
32-CSOP
32-CLCC (11.43x13.97)