X28C010D-15
X28C010D-15
Obsolete
Description:  IC EEPROM 1MBIT PARALLEL 32CDIP
Manufacturer:  Intersil
Datasheet:   X28C010D-15 Datasheet
History Price: $118.58000
In Stock: 2400
X28C010D-15 vs X28C513J-15
Category
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Mbit
512Kbit
Memory Organization
128K x 8
64K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
10ms
10ms
Access Time
150 ns
150 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
32-CDIP (0.600", 15.24mm)
32-LCC (J-Lead)
Supplier Device Package
32-CDIP
32-PLCC (11.43x13.97)