Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intersil X28C010D-15
X28C010D-15
Obsolete
Memory
Description:
IC EEPROM 1MBIT PARALLEL 32CDIP
Manufacturer:
Intersil
Datasheet:
X28C010D-15 Datasheet
History Price: $118.58000
In Stock: 44060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
X28C010D-15 vs X28C513EMB-15
Part No
X28C010D-15
X28C513EMB-15
Category
Memory
Memory
Manufacturer
Intersil
Intersil
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Mbit
512Kbit
Memory Organization
128K x 8
64K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
10ms
10ms
Access Time
150 ns
150 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
32-CDIP (0.600", 15.24mm)
32-CLCC
Supplier Device Package
32-CDIP
32-CLCC (11.43x13.97)