WM8711CLGEFL
WM8711CLGEFL
Discontinued
Description:  IC DAC/AUDIO 24BIT 96K 28QFN
Manufacturer:  Cirrus Logic
History Price: Discontinued at Digi-Key
In Stock: 45000
WM8711CLGEFL vs WM8761CBGED
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Discontinued
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
96k
192k
Data Interface
DSP, I2S
DSP, I2S
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
1.42V ~ 3.6V
2.7V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-QFN (5x5)
14-SOIC