Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Cirrus Logic WM8255BGEFL/V
WM8255BGEFL/V
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 16BIT 28QFN
Manufacturer:
Cirrus Logic
Datasheet:
WM8255BGEFL/V Datasheet
History Price: $2.07633
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WM8255BGEFL/V vs WM8215CSEFL
Part No
WM8255BGEFL/V
WM8215CSEFL
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Number of Bits
16
10
Number of Channels
1
3
Power (Watts)
-
400 mW
Voltage - Supply, Analog
2.97V ~ 3.63V, 4.75V ~ 6V
2.97V ~ 3.63V
Voltage - Supply, Digital
2.97V ~ 3.63V
2.97V ~ 3.63V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
28-QFN (4x4)
32-QFN (5x5)