Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Cirrus Logic WM8235GEFL/V
WM8235GEFL/V
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 9 CHAN 16BIT 56QFN
Manufacturer:
Cirrus Logic
Datasheet:
WM8235GEFL/V Datasheet
History Price: $13.48904
In Stock: 41500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WM8235GEFL/V vs WM8214SCDS/V
Part No
WM8235GEFL/V
WM8214SCDS/V
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Number of Bits
16
16
Number of Channels
9
3
Power (Watts)
-
390 mW
Voltage - Supply, Analog
2.97V ~ 3.63V
2.97V ~ 3.63V
Voltage - Supply, Digital
2.97V ~ 3.63V
2.97V ~ 3.63V
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
56-QFN (7x7)
28-SSOP