Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Cirrus Logic WM8233GEFL/V
WM8233GEFL/V
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 6 CHAN 16BIT 56QFN
Manufacturer:
Cirrus Logic
Datasheet:
WM8233GEFL/V Datasheet
History Price: $12.89000
In Stock: 21115
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WM8233GEFL/V vs WM8152SCDS/RV
Part No
WM8233GEFL/V
WM8152SCDS/RV
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Number of Bits
16
16
Number of Channels
6
1
Power (Watts)
-
225 mW
Voltage - Supply, Analog
2.97V ~ 3.63V
5V
Voltage - Supply, Digital
2.97V ~ 3.63V
2.97V ~ 3.63V, 5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
56-QFN (8x8)
20-SSOP