Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Cirrus Logic WM8233GEFL/RV
WM8233GEFL/RV
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 6 CHAN 16BIT 56QFN
Manufacturer:
Cirrus Logic
Datasheet:
WM8233GEFL/RV Datasheet
History Price: $12.96000
In Stock: 10900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WM8233GEFL/RV vs WM8196SCDS/V
Part No
WM8233GEFL/RV
WM8196SCDS/V
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Bits
16
16
Number of Channels
6
3
Power (Watts)
-
300 mW
Voltage - Supply, Analog
2.97V ~ 3.63V
5V
Voltage - Supply, Digital
2.97V ~ 3.63V
2.97V ~ 3.63V, 5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
56-QFN (8x8)
28-SSOP