Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Cirrus Logic WM8232GEFL/V
WM8232GEFL/V
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 3 CHAN 16BIT 56QFN
Manufacturer:
Cirrus Logic
Datasheet:
WM8232GEFL/V Datasheet
History Price: Obsolete
In Stock: 4900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WM8232GEFL/V vs WM8255SEFL
Part No
WM8232GEFL/V
WM8255SEFL
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Number of Bits
16
16
Number of Channels
3
1
Power (Watts)
-
-
Voltage - Supply, Analog
2.97V ~ 3.63V
2.97V ~ 3.63V, 4.75V ~ 6V
Voltage - Supply, Digital
2.97V ~ 3.63V
2.97V ~ 3.63V
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
28-QFN (4x4)