Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modules
/ WIZnet WIZ752SR-120
WIZ752SR-120
Active
Interface - Modules
Description:
ETHERNT 10/100 BASE-T/TX PHY MOD
Manufacturer:
WIZnet
Datasheet:
WIZ752SR-120 Datasheet
History Price: $20.87000
In Stock: 49900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WIZ752SR-120 vs WIZ145SR
Part No
WIZ752SR-120
WIZ145SR
Category
Interface - Modules
Interface - Modules
Manufacturer
WIZnet
WIZnet
Series
-
-
Packaging
Box
Box
Status
Active
Active
Protocol
Ethernet
Ethernet
Function
-
Controller
Interface
Serial
TTL
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
3.3V
Current - Supply
90 mA
250 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
Module
Module
Supplier Device Package
Module
Module