Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modules
/ WIZnet WIZ100SR
WIZ100SR
Not For New Designs
Interface - Modules
Description:
BRIDGE ETHR 10/100 BASE-T/TX PHY
Manufacturer:
WIZnet
Datasheet:
WIZ100SR Datasheet
History Price: $30.63389
In Stock: 34600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WIZ100SR vs WIZ140SR
Part No
WIZ100SR
WIZ140SR
Category
Interface - Modules
Interface - Modules
Manufacturer
WIZnet
WIZnet
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Active
Protocol
Ethernet
Ethernet
Function
Bridge, RS232 to TCP/IP
Controller
Interface
Serial
TTL
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
3.3V
Current - Supply
150 mA
250 mA
Operating Temperature
10 ℃ ~ 80 ℃
0 ℃ ~ 70 ℃
Package / Case
Module
Module
Supplier Device Package
Module
Module