Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Nuvoton Technology W83L784G
W83L784G
Obsolete
PMIC - Thermal Management
Description:
IC MONITOR H/W 20-SSOP
Manufacturer:
Nuvoton Technology
Datasheet:
W83L784G Datasheet
History Price: Obsolete
In Stock: 1900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
W83L784G vs W83L771G
Part No
W83L784G
W83L771G
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
0℃ ~ 70℃, External Sensor
0℃ ~ 80℃, External Sensor
Accuracy
?℃(Max)
-
Topology
ADC
ADC, Register Bank
Output Type
I2C
SMBus
Output Alarm
Yes
Yes
Output Fan
Yes
No
Voltage - Supply
4.5V ~ 5.5V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-SSOP
8-TSSOP