W83L784G
W83L784G
Obsolete
Description:  IC MONITOR H/W 20-SSOP
Manufacturer:  Nuvoton Technology
Datasheet:   W83L784G Datasheet
History Price: Obsolete
In Stock: 1900
W83L784G vs W83792G
Part No
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
Internal and External
External
Sensing Temperature
0℃ ~ 70℃, External Sensor
External Sensor
Accuracy
?℃(Max)
?℃(Max)
Topology
ADC
ADC, Fan Control, Register Bank
Output Type
I2C
I2C
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
48-LQFP
Supplier Device Package
20-SSOP
48-LQFP (7x7)