W83L761G
W83L761G
Obsolete
Description:  IC MONITOR H/W SOT-23-5
Manufacturer:  Nuvoton Technology
Datasheet:   W83L761G Datasheet
History Price: Obsolete
In Stock: 27500
W83L761G vs W83782G
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Not For New Designs
Function
Hardware Monitor
Hardware Monitor
Sensor Type
Internal
External
Sensing Temperature
-20℃ ~ 120℃
External Sensor
Accuracy
-
?℃(Max)
Topology
ADC, Register Bank
ADC, Fan Speed Counter, Register Bank
Output Type
SPI
I2C, ISA
Output Alarm
No
No
Output Fan
No
Yes
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
48-LQFP
Supplier Device Package
SOT-23-5
48-QFP (7x7)