Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Nuvoton Technology W83795G
W83795G
Active
PMIC - Thermal Management
Description:
IC H/W MONITOR 64LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
W83795G Datasheet
History Price: $5.98081
In Stock: 15300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
W83795G vs W83L786G
Part No
W83795G
W83L786G
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
External
Sensing Temperature
-
External Sensor
Accuracy
?℃
?℃(Max)
Topology
ADC, Register Bank
ADC, Fan Control, Register Bank
Output Type
I2C/SMBus
I2C/SMBus
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
64-LQFP (10x10)
28-SSOP