W83793G
W83793G
Obsolete
Description:  IC H/W MONITOR 56-SSOP
Manufacturer:  Nuvoton Technology
Datasheet:   W83793G Datasheet
History Price: Obsolete
In Stock: 3100
W83793G vs W83793AG
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Not For New Designs
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
External
Sensing Temperature
External Sensor
External Sensor
Accuracy
?℃
?℃
Topology
ADC (Sigma Delta), Multiplexer, Register Bank
ADC (Sigma Delta), Multiplexer, Register Bank
Output Type
I2C
I2C
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-SSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
56-SSOP