W83793AG
W83793AG
Not For New Designs
Description:  IC H/W MONITOR 56SSOP
Manufacturer:  Nuvoton Technology
Datasheet:   W83793AG Datasheet
History Price: $4.73846
In Stock: 22000
W83793AG vs W83792AG
Part No
Series
-
-
Packaging
Tube
Tray
Status
Not For New Designs
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
External
Sensing Temperature
External Sensor
External Sensor
Accuracy
?℃
?℃(Max)
Topology
ADC (Sigma Delta), Multiplexer, Register Bank
ADC, Fan Control, Register Bank
Output Type
I2C
I2C
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-SSOP (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
56-SSOP
48-LQFP (7x7)