W83792G
W83792G
Obsolete
Description:  IC MONITOR H/W 48-LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   W83792G Datasheet
History Price: Obsolete
In Stock: 40900
W83792G vs W83L786G
Part No
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
External
Sensing Temperature
External Sensor
External Sensor
Accuracy
?℃(Max)
?℃(Max)
Topology
ADC, Fan Control, Register Bank
ADC, Fan Control, Register Bank
Output Type
I2C
I2C/SMBus
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
4.5V ~ 5.5V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
48-LQFP (7x7)
28-SSOP