Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Nuvoton Technology W83792G
W83792G
Obsolete
PMIC - Thermal Management
Description:
IC MONITOR H/W 48-LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
W83792G Datasheet
History Price: Obsolete
In Stock: 40900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
W83792G vs W83793AG
Part No
W83792G
W83793AG
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Not For New Designs
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
External
Sensing Temperature
External Sensor
External Sensor
Accuracy
?℃(Max)
?℃
Topology
ADC, Fan Control, Register Bank
ADC (Sigma Delta), Multiplexer, Register Bank
Output Type
I2C
I2C
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
56-SSOP (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
56-SSOP