Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Nuvoton Technology W83792AG
W83792AG
Obsolete
PMIC - Thermal Management
Description:
IC MONITOR H/W 48-LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
W83792AG Datasheet
History Price: Obsolete
In Stock: 9800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
W83792AG vs W83L761G
Part No
W83792AG
W83L761G
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
Internal
Sensing Temperature
External Sensor
-20℃ ~ 120℃
Accuracy
?℃(Max)
-
Topology
ADC, Fan Control, Register Bank
ADC, Register Bank
Output Type
I2C
SPI
Output Alarm
Yes
No
Output Fan
Yes
No
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-20 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
SC-74A, SOT-753
Supplier Device Package
48-LQFP (7x7)
SOT-23-5