Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Nuvoton Technology W83792AG
W83792AG
Obsolete
PMIC - Thermal Management
Description:
IC MONITOR H/W 48-LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
W83792AG Datasheet
History Price: Obsolete
In Stock: 9800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
W83792AG vs W83791G
Part No
W83792AG
W83791G
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
External
Sensing Temperature
External Sensor
External Sensor
Accuracy
?℃(Max)
?℃(Max)
Topology
ADC, Fan Control, Register Bank
ADC
Output Type
I2C
I2C
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)