W83783G
W83783G
Obsolete
Description:  IC MONITOR H/W 24-SOIC
Manufacturer:  Nuvoton Technology
Datasheet:   W83783G Datasheet
History Price: Obsolete
In Stock: 16500
W83783G vs W83L771G
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
Internal and External
Sensing Temperature
External Sensor
0℃ ~ 80℃, External Sensor
Accuracy
?℃(Max)
-
Topology
ADC, Fan Speed Counter, Register Bank
ADC, Register Bank
Output Type
I2C
SMBus
Output Alarm
No
Yes
Output Fan
Yes
No
Voltage - Supply
4.5V ~ 5.5V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
24-SOP
8-TSSOP