Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments VSP5611RSHR
VSP5611RSHR
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 4 CHAN 16BIT 56VQFN
Manufacturer:
Texas Instruments
Datasheet:
VSP5611RSHR Datasheet
History Price: $7.24200
In Stock: 46300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VSP5611RSHR vs VSP7500ZWVR
Part No
VSP5611RSHR
VSP7500ZWVR
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Number of Bits
16
16
Number of Channels
4
4
Power (Watts)
426 mW
400 mW
Voltage - Supply, Analog
3V ~ 3.6V
1.65V ~ 1.95V, 2.7V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
1.65V ~ 1.95V, 2.7V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
159-TFBGA
Supplier Device Package
56-VQFN (7x7)
159-NFBGA (8x8)