Applications
Backplane, Telecommunications, Video
Networking
Multiplexer/Demultiplexer Circuit
16:16
-
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
2.5V
0.85V ~ 0.95V, 1.7V ~ 1.9V
Voltage - Supply, Dual (V?
-
-
Features
Advanced Signal Equalization
-
Operating Temperature
-
0 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
888-BFBGA, FCBGA
Supplier Device Package
196-FCBGA (15x15)
888-FCBGA (25x25)