☰
VNQ860-E
VNQ860-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 20SO
Manufacturer:  STMicroelectronics
Datasheet:   VNQ860-E Datasheet
History Price: $5.29000
In Stock: 17955
VNQ860-E vs VNQ810PEPTR-E
Series
VIPower
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
250mA
5A
Rds On (Typ)
270mOhm (Max)
160mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SO
PowerSSO-24
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-PowerBSOP (0.295", 7.50mm Width)