☰
VNQ6040STR-E
VNQ6040STR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO36
Manufacturer:  STMicroelectronics
History Price: $3.86595
In Stock: 3940
VNQ6040STR-E vs VNQ810PEPTR-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
SPI
On/Off
Voltage - Load
5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
25A
5A
Rds On (Typ)
35mOhm
160mOhm (Max)
Input Type
-
Non-Inverting
Features
Auto Restart
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-36 EPD
PowerSSO-24
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
24-PowerBSOP (0.295", 7.50mm Width)