☰
VNQ6040STR-E
VNQ6040STR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO36
Manufacturer:  STMicroelectronics
History Price: $3.86595
In Stock: 3940
VNQ6040STR-E vs VNQ690SPTR-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
SPI
On/Off
Voltage - Load
5V ~ 28V
6V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
25A
10A
Rds On (Typ)
35mOhm
90mOhm (Max)
Input Type
-
Non-Inverting
Features
Auto Restart
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-36 EPD
10-PowerSO
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
10-PowerSOIC (0.370", 9.40mm Width)