Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VNQ600AP-E
VNQ600AP-E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:1 28SOIC
Manufacturer:
STMicroelectronics
Datasheet:
VNQ600AP-E Datasheet
History Price: Obsolete
In Stock: 49350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VNQ600AP-E vs VNQ690SPTR-E
Part No
VNQ600AP-E
VNQ690SPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
6V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
15A
10A
Rds On (Typ)
35mOhm (Max)
90mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
-
10-PowerSO
Package / Case
28-SOIC (0.295", 7.50mm Width)
10-PowerSOIC (0.370", 9.40mm Width)