☰
VNQ600AP-E
VNQ600AP-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 28SOIC
Manufacturer:  STMicroelectronics
Datasheet:   VNQ600AP-E Datasheet
History Price: Obsolete
In Stock: 49350
VNQ600AP-E vs VNQ500PEPTR-E
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
15A
400mA
Rds On (Typ)
35mOhm (Max)
500mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
-
PowerSSO-12
Package / Case
28-SOIC (0.295", 7.50mm Width)
12-PowerLSOP (0.154", 3.90mm Width)