☰
VNQ6004SA-E
VNQ6004SA-E
Obsolete
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   VNQ6004SA-E Datasheet
History Price: Obsolete
In Stock: 20800
VNQ6004SA-E vs VNQ500PEPTR-E
Series
VIPower
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
SPI
On/Off
Voltage - Load
5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
25A, 55A
400mA
Rds On (Typ)
10mOhm, 30mOhm
500mOhm (Max)
Input Type
-
Non-Inverting
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-36
PowerSSO-12
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
12-PowerLSOP (0.154", 3.90mm Width)