☰
VND7004AYTR
VND7004AYTR
Active
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   VND7004AYTR Datasheet
History Price: $4.27395
In Stock: 14320
VND7004AYTR vs VND830ASPTR-E
Series
Automotive, AEC-Q100
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
100A
6A
Rds On (Typ)
4mOhm
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-36 EPD
10-PowerSO
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
PowerSO-10 Exposed Bottom Pad