☰
VND5T035ASTR-E
VND5T035ASTR-E
Active
Description:  IC DVR SWITCH HI SIDE 16SOIC
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 37440
VND5T035ASTR-E vs VND830ASPTR-E
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
-
General Purpose
Number of Outputs
-
2
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
8V ~ 36V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
6A
Rds On (Typ)
35mOhm (Max)
60mOhm (Max)
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
-
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SO
10-PowerSO
Package / Case
-
PowerSO-10 Exposed Bottom Pad