☰
VND5N07-1-E
VND5N07-1-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 IPAK
Manufacturer:  STMicroelectronics
Datasheet:   VND5N07-1-E Datasheet
History Price: Obsolete
In Stock: 48400
VND5N07-1-E vs VND810TR-E
Series
OMNIFET II, VIPower
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
55V (Max)
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
3.5A
3.5A
Rds On (Typ)
200mOhm (Max)
160mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
I-PAK
16-SO
Package / Case
TO-251-3 Short Leads, IPak, TO-251AA
16-SOIC (0.154", 3.90mm Width)