☰
VND5E160J-E
VND5E160J-E
Obsolete
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
Datasheet:   VND5E160J-E Datasheet
History Price: Obsolete
In Stock: 39985
VND5E160J-E vs VND10N06TR-E
Series
VIPower
OMNIFET, VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
-
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
7A
6A
Rds On (Typ)
160mOhm (Max)
150mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12?
DPAK
Package / Case
PowerSSO-12
TO-252-3, DPak (2 Leads + Tab), SC-63