☰
VND5E008AY-E
VND5E008AY-E
Obsolete
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO36
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 9300
VND5E008AY-E vs VND830TR-E
Series
Automotive, AEC-Q100, VIPOWER
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
53A
6A
Rds On (Typ)
8mOhm
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-36
16-SO
Package / Case
36-BFSOP (0.295", 7.50mm Width) Exposed Pad
16-SOIC (0.295", 7.50mm Width)