☰
VND5004DSP30TR-E
VND5004DSP30TR-E
Active
Description:  IC PWR SWITCH N-CH MULTIPWRSO-30
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 10670
VND5004DSP30TR-E vs VND5004B-E
Series
Automotive, AEC-Q100, VIPOWER
VIPower
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
70A
70A
Rds On (Typ)
4mOhm (Max)
4mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
MultiPowerSO-30
24-PQFN (12x12)
Package / Case
30-PowerSOP (0.630", 16.00mm Width)
24-PowerDFN