☰
VN751PT
VN751PT
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 PPAK
Manufacturer:  STMicroelectronics
Datasheet:   VN751PT Datasheet
History Price: $2.81000
In Stock: 3350
VN751PT vs VN755STR-E
Series
VIPower
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
5.5V ~ 36V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
2.5A
-
Rds On (Typ)
60mOhm
-
Input Type
Non-Inverting
-
Features
Auto Restart, Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PPAK
8-SO
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
-