Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VN7040AS-E
VN7040AS-E
Discontinued
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:1 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
VN7040AS-E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 45675
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VN7040AS-E vs VN755B5-E
Part No
VN7040AS-E
VN755B5-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPower
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
4V ~ 28V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
24A
-
Rds On (Typ)
40mOhm
-
Input Type
Non-Inverting
-
Features
Auto Restart, Status Flag
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-