☰
VN5E010AH-E
VN5E010AH-E
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 6HPAK
Manufacturer:  STMicroelectronics
Datasheet:   VN5E010AH-E Datasheet
History Price: Obsolete
In Stock: 46715
VN5E010AH-E vs VN540SP-E
Series
VIPower
VIPower
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
-
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
10V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
60A
2.8A
Rds On (Typ)
10mOhm
50mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
HPAK
10-PowerSO
Package / Case
TO-252-7, DPak (6 Leads + Tab)
PowerSO-10 Exposed Bottom Pad