☰
VN575SPTR-E
VN575SPTR-E
Obsolete
Description:  IC DRIVER POWERSO-10
Manufacturer:  STMicroelectronics
Datasheet:   VN575SPTR-E Datasheet
History Price: Obsolete
In Stock: 1865
VN575SPTR-E vs VN5E006ASPTR-E
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
63.5A
Rds On (Typ)
-
4.5mOhm
Input Type
-
Non-Inverting
Features
-
Auto Restart
Fault Protection
-
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
10-PowerSOIC (0.370", 9.40mm Width)