Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VN540SPTR-E
VN540SPTR-E
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER 1:1 PWRSO10
Manufacturer:
STMicroelectronics
Datasheet:
VN540SPTR-E Datasheet
History Price: $10.72000
In Stock: 42880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VN540SPTR-E vs VN5R003HTR-E
Part No
VN540SPTR-E
VN5R003HTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
-
N-Channel
Interface
On/Off
On/Off
Voltage - Load
10V ~ 36V
-16V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2.8A
-
Rds On (Typ)
50mOhm (Max)
3mOhm
Input Type
Non-Inverting
-
Features
Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
HPAK
Package / Case
PowerSO-10 Exposed Bottom Pad
TO-252-7, DPak (6 Leads + Tab)