☰
VN5050JJTR-E
VN5050JJTR-E
Active
Description:  IC DVR SGL HIGH SIDE POWERSSO12
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 13600
VN5050JJTR-E vs VN575SPTR-E
Series
VIPower
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
-
-
Number of Outputs
1
-
Ratio - Input:Output
-
-
Output Configuration
High Side
-
Output Type
-
-
Interface
-
-
Voltage - Load
4.5V ~ 36V
-
Voltage - Supply (Vcc/Vdd)
-
-
Current - Output (Max)
13.5A
-
Rds On (Typ)
50mOhm
-
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 150 ℃
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12?
10-PowerSO
Package / Case
PowerSSO-12
PowerSO-10 Exposed Bottom Pad