☰
VN5050JJTR-E
VN5050JJTR-E
Active
Description:  IC DVR SGL HIGH SIDE POWERSSO12
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 13600
VN5050JJTR-E vs VN540SPTR-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
-
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
-
1:1
Output Configuration
High Side
High Side
Output Type
-
-
Interface
-
On/Off
Voltage - Load
4.5V ~ 36V
10V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
13.5A
2.8A
Rds On (Typ)
50mOhm
50mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
Status Flag
Fault Protection
-
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃
-25 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12?
10-PowerSO
Package / Case
PowerSSO-12
PowerSO-10 Exposed Bottom Pad