☰
VN340SPTR-E
VN340SPTR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN340SPTR-E Datasheet
History Price: $6.74000
In Stock: 30030
VN340SPTR-E vs VN31SP-E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
10V ~ 36V
5.5V ~ 26V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
700mA
31A
Rds On (Typ)
200mOhm (Max)
30mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
PowerSO-10 Exposed Bottom Pad