☰
VIPER53SP-E
VIPER53SP-E
Active
Description:  IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER53SP-E Datasheet
History Price: $4.06000
In Stock: 39350
VIPER53SP-E vs VIPER50ASPTR-E
Series
VIPER
VIPER
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
620V
700V
Topology
Flyback
Flyback
Voltage - Start Up
11.5 V
11 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
8V ~ 15V
Duty Cycle
-
-
Frequency - Switching
Up to 300kHz
Up to 200kHz
Power (Watts)
65 W
50 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Current Limiting, Over Temperature
Control Features
EN, Frequency Control, Soft Start
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-
Package / Case
PowerSO-10 Exposed Bottom Pad
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-PowerSO
10-PowerSO
Mounting Type
Surface Mount
Surface Mount