Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ STMicroelectronics VIPER53ESP-E
VIPER53ESP-E
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:
STMicroelectronics
Datasheet:
VIPER53ESP-E Datasheet
History Price: $3.67255
In Stock: 12155
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VIPER53ESP-E vs VIPER37LE
Part No
VIPER53ESP-E
VIPER37LE
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPER
VIPer plus
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
620V
800V
Topology
Flyback
Flyback
Voltage - Start Up
11.5 V
14 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
8.5V ~ 23.5V
Duty Cycle
-
80%
Frequency - Switching
Up to 300kHz
60kHz
Power (Watts)
65 W
20 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Current Limiting, Over Temperature, Over Voltage
Control Features
EN, Frequency Control, Soft Start
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
PowerSO-10 Exposed Bottom Pad
10-SDIP (0.300", 7.62mm)
Supplier Device Package
10-PowerSO
10-SDIP
Mounting Type
Surface Mount
Through Hole